Texas Instruments RF Transceiver ICs - TRF6900APTR TRF6900APTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 100511-TRF6900APTR Packaging: Reel - TR Type: TxRx Only Frequency: 850MHz to 950MHz Power - Output: 4.5dBm Data Rate (Max): 100kbps Current - Receiving: 26mA RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Current - Transmitting: 21mA to 37mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 60°C Dimension: 48-LQFP Supply Voltage - Operating: 2.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 100511-TRF6900APTR Packaging: Reel - TR Type: TxRx Only Frequency: 850MHz to 950MHz Power - Output: 4.5dBm Data Rate (Max): 100kbps Current - Receiving: 26mA RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Current - Transmitting: 21mA to 37mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 60°C Dimension: 48-LQFP Supply Voltage - Operating: 2.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TRF6900APTR - 100511-TRF6900APTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TRF6900APTR
100511-TRF6900APTR
RF Transceiver ICs - TRF6900APTR 100511-TRF6900APTR
Manufacturer: Texas Instruments Win Source Part Number: 100511-TRF6900APTR Packaging: Reel - TR Type: TxRx Only Frequency: 850MHz to 950MHz Power - Output: 4.5dBm Data Rate (Max): 100kbps Current - Receiving: 26mA RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Current - Transmitting: 21mA to 37mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 60°C Dimension: 48-LQFP Supply Voltage - Operating: 2.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 100511-TRF6900APTR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 850MHz to 950MHz
Power - Output: 4.5dBm
Data Rate (Max): 100kbps
Current - Receiving: 26mA
RF Family/Standard: General ISM
Modulation: ASK, FSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 21mA to 37mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 60°C
Dimension: 48-LQFP
Supply Voltage - Operating: 2.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - TRF6900APTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
TRF6900APTR
RF and Wireless - RF Transceiver ICs TRF6900APTR
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 100511-TRF6900APTR TRF6900APTR
Product Name RF Transceiver ICs - TRF6900APTR RF and Wireless - RF Transceiver ICs
Operating Temperature -20.0 to 60.0 C (-4.0 to 140.0 F) -20.0 to 60.0 C (-4.0 to 140.0 F)
Operating Frequency 850 to 950 MHz 850 to 950 MHz
Output Power 4.5 dBm 4.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details