Texas Instruments RF Transceiver ICs - TRF6900 TRF6900

Description
Manufacturer: Texas Instruments Win Source Part Number: TRF6900APTR-380809 Packaging: Reel Type: TxRx Only Frequency: 850MHz ~ 950MHz Power - Output: 4.5dBm Data Rate (Max): 100kbps Current - Receiving: 26mA Part Status: Active RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Current - Transmitting: 21mA ~ 37mA Categories: RF/IF and RFID Voltage - Supply: 2.2 V ~ 3.6 V Temperature Range - Operating: -20°C ~ 60°C Case: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: TRF6900APTR-380809 Packaging: Reel Type: TxRx Only Frequency: 850MHz ~ 950MHz Power - Output: 4.5dBm Data Rate (Max): 100kbps Current - Receiving: 26mA Part Status: Active RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Current - Transmitting: 21mA ~ 37mA Categories: RF/IF and RFID Voltage - Supply: 2.2 V ~ 3.6 V Temperature Range - Operating: -20°C ~ 60°C Case: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TRF6900 - TRF6900APTR-380809 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TRF6900
TRF6900APTR-380809
RF Transceiver ICs - TRF6900 TRF6900APTR-380809
Manufacturer: Texas Instruments Win Source Part Number: TRF6900APTR-380809 Packaging: Reel Type: TxRx Only Frequency: 850MHz ~ 950MHz Power - Output: 4.5dBm Data Rate (Max): 100kbps Current - Receiving: 26mA Part Status: Active RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Current - Transmitting: 21mA ~ 37mA Categories: RF/IF and RFID Voltage - Supply: 2.2 V ~ 3.6 V Temperature Range - Operating: -20°C ~ 60°C Case: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: TRF6900APTR-380809
Packaging: Reel
Type: TxRx Only
Frequency: 850MHz ~ 950MHz
Power - Output: 4.5dBm
Data Rate (Max): 100kbps
Current - Receiving: 26mA
Part Status: Active
RF Family/Standard: General ISM
Modulation: ASK, FSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 21mA ~ 37mA
Categories: RF/IF and RFID
Voltage - Supply: 2.2 V ~ 3.6 V
Temperature Range - Operating: -20°C ~ 60°C
Case: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number TRF6900APTR-380809
Product Name RF Transceiver ICs - TRF6900
Operating Temperature -20.0 to 60.0 C (-4.0 to 140.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details