Texas Instruments RF Transceiver ICs - TRF5901PTRG4 TRF5901PTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 937537-TRF5901PTRG4 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 902MHz ~ 928MHz 48-LQFP Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: TRF5901 Categories: RF/IF and RFID Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937537-TRF5901PTRG4 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 902MHz ~ 928MHz 48-LQFP Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: TRF5901 Categories: RF/IF and RFID Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TRF5901PTRG4 - 937537-TRF5901PTRG4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TRF5901PTRG4
937537-TRF5901PTRG4
RF Transceiver ICs - TRF5901PTRG4 937537-TRF5901PTRG4
Manufacturer: Texas Instruments Win Source Part Number: 937537-TRF5901PTRG4 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 902MHz ~ 928MHz 48-LQFP Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: TRF5901 Categories: RF/IF and RFID Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937537-TRF5901PTRG4
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz - 902MHz ~ 928MHz 48-LQFP
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TRF5901
Categories: RF/IF and RFID
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 937537-TRF5901PTRG4
Product Name RF Transceiver ICs - TRF5901PTRG4
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details