Manufacturer: Texas Instruments
Win Source Part Number: 136981-TRF4900PW
Packaging: Tube/Rail
Frequency: 850MHz to 950MHz
Power - Output: -7dBm to 12dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 58mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 60°C
Dimension: 24-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
"RF Transmitter FSK 850MHz ~ 950MHz -7dBm ~ 12dBm PCB, Surface Mount Antenna 24-TSSOP (0.173"", 4.40mm Width)"
Single-Chip RF Transmitter 24-TSSOP 0 to 70 Product overview: TRF4900PW from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TRF4900PW can be used for catalog matching and distributor lookup.
RF Transmitter FSK 850MHz ~ 950MHz -7dBm ~ 12dBm PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
RF TX IC FSK 850-950MHZ 24TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 136981-TRF4900PW | 296-11057-5-ND | 871-TRF4900PW | TRF4900PW | TRF4900PW |
| Product Name | RF Transmitters - TRF4900PW | RF Transmitters | TSSOP Rf Transmitter | RF Transmitters | RF and Wireless - RF Transmitters |
| Operating Temperature | -20.0 to 60.0 C (-4.0 to 140.0 F) | -20.0 to 60.0 C (-4.0 to 140.0 F) | -20.0 to 60.0 C (-4.0 to 140.0 F) | -20.0 to 60.0 C (-4.0 to 140.0 F) | |
| Output Power | -7 dBm | -7 to 12 dBm | -7 dBm | -7 to 12 dBm | |
| Operating Frequency | 850 to 950 MHz | 850 to 950 MHz | 850 to 950 MHz | 850 to 950 MHz | |
| Supply Voltage | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 3.3 volts | 2.2 to 3.6 volts | 3.6 to 2.2 volts |
| Device Type | Transmitter |