"RF Transmitter FM, FSK 433MHz -7dBm ~ 12dBm PCB, Surface Mount Antenna 24-TSSOP (0.173"", 4.40mm Width)"
RF XMITTER FM/FSK 433MHZ 24TSSOP
RF Transmitter FM, FSK 433MHz -7dBm ~ 12dBm PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | TRF4400PWRG4-ND | TRF4400PWRG4 | TRF4400PWRG4 |
| Product Name | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Device Type | Transmitter | ||
| RF Modulation | Frequency Modulation; Frequency Shift Key | ||
| Features | Antenna Connector | RoHS | |
| Operating Temperature | -20.0 to 60.0 C (-4.0 to 140.0 F) | -20.0 to 60.0 C (-4.0 to 140.0 F) | -20.0 to 60.0 C (-4.0 to 140.0 F) |
| Operating Frequency | 433 MHz | 433 MHz | 433 MHz |