Texas Instruments RF Modulators - TRF37T05IRGET TRF37T05IRGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273923-TRF37T05IRGE T Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Test Frequency: 900MHz Operating Supply Voltage: 3.15 V ~ 3.6 V Function: Modulator P1dB: 13.7dBm LO Frequency: 300MHz ~ 4GHz RF Frequency: 300MHz ~ 4GHz Noise Floor: -160dBm/Hz Output Power: 7.1dBm Family Name: TRF37T05 Categories: RF/IF and RFID Operating Supply Current: 306mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): ADRF6720-27ACPZ-R7; LTC5599IUF#TRPBF; HMC496LP3; Introduction Date: June 26, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273923-TRF37T05IRGE T Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Test Frequency: 900MHz Operating Supply Voltage: 3.15 V ~ 3.6 V Function: Modulator P1dB: 13.7dBm LO Frequency: 300MHz ~ 4GHz RF Frequency: 300MHz ~ 4GHz Noise Floor: -160dBm/Hz Output Power: 7.1dBm Family Name: TRF37T05 Categories: RF/IF and RFID Operating Supply Current: 306mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): ADRF6720-27ACPZ-R7; LTC5599IUF#TRPBF; HMC496LP3; Introduction Date: June 26, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - TRF37T05IRGET - 1273923-TRF37T05IRGET - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - TRF37T05IRGET
1273923-TRF37T05IRGET
RF Modulators - TRF37T05IRGET 1273923-TRF37T05IRGET
Manufacturer: Texas Instruments Win Source Part Number: 1273923-TRF37T05IRGE T Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Test Frequency: 900MHz Operating Supply Voltage: 3.15 V ~ 3.6 V Function: Modulator P1dB: 13.7dBm LO Frequency: 300MHz ~ 4GHz RF Frequency: 300MHz ~ 4GHz Noise Floor: -160dBm/Hz Output Power: 7.1dBm Family Name: TRF37T05 Categories: RF/IF and RFID Operating Supply Current: 306mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): ADRF6720-27ACPZ-R7; LTC5599IUF#TRPBF; HMC496LP3; Introduction Date: June 26, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273923-TRF37T05IRGET
Packaging: Reel - TR
Package: 24-VFQFN Exposed Pad
Test Frequency: 900MHz
Operating Supply Voltage: 3.15 V ~ 3.6 V
Function: Modulator
P1dB: 13.7dBm
LO Frequency: 300MHz ~ 4GHz
RF Frequency: 300MHz ~ 4GHz
Noise Floor: -160dBm/Hz
Output Power: 7.1dBm
Family Name: TRF37T05
Categories: RF/IF and RFID
Operating Supply Current: 306mA
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): ADRF6720-27ACPZ-R7; LTC5599IUF#TRPBF; HMC496LP3;
Introduction Date: June 26, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273923-TRF37T05IRGET
Product Name RF Modulators - TRF37T05IRGET
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-904 5315TC-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details