Texas Instruments RF Modulators - TRF37T05IRGER TRF37T05IRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 750320-TRF37T05IRGER Packaging: Reel Test Frequency: 900MHz Function: Modulator Supply Current: 306mA P1dB: 13.7dBm LO Frequency: 300MHz ~ 4GHz RF Frequency: 300MHz ~ 4GHz Noise Floor: -160dBm/Hz Output Power: 7.1dBm Categories: RF/IF and RFID Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3.15V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 750320-TRF37T05IRGER Packaging: Reel Test Frequency: 900MHz Function: Modulator Supply Current: 306mA P1dB: 13.7dBm LO Frequency: 300MHz ~ 4GHz RF Frequency: 300MHz ~ 4GHz Noise Floor: -160dBm/Hz Output Power: 7.1dBm Categories: RF/IF and RFID Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3.15V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - TRF37T05IRGER - 750320-TRF37T05IRGER - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - TRF37T05IRGER
750320-TRF37T05IRGER
RF Modulators - TRF37T05IRGER 750320-TRF37T05IRGER
Manufacturer: Texas Instruments Win Source Part Number: 750320-TRF37T05IRGER Packaging: Reel Test Frequency: 900MHz Function: Modulator Supply Current: 306mA P1dB: 13.7dBm LO Frequency: 300MHz ~ 4GHz RF Frequency: 300MHz ~ 4GHz Noise Floor: -160dBm/Hz Output Power: 7.1dBm Categories: RF/IF and RFID Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3.15V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 750320-TRF37T05IRGER
Packaging: Reel
Test Frequency: 900MHz
Function: Modulator
Supply Current: 306mA
P1dB: 13.7dBm
LO Frequency: 300MHz ~ 4GHz
RF Frequency: 300MHz ~ 4GHz
Noise Floor: -160dBm/Hz
Output Power: 7.1dBm
Categories: RF/IF and RFID
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.15V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 750320-TRF37T05IRGER
Product Name RF Modulators - TRF37T05IRGER
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details