Texas Instruments High-Performance Analog RF Amplifiers TRF37A32IRTVT

Description
RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.7GHz 32-WQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.7GHz 32-WQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-38686-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-38686-2-ND
RF Amplifiers 296-38686-2-ND
RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.7GHz 32-WQFN (5x5)

RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.7GHz 32-WQFN (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - TRF37A32IRTVT
1113995-TRF37A32IRTVT
RF Amplifiers - TRF37A32IRTVT 1113995-TRF37A32IRTVT
Manufacturer: Texas Instruments Win Source Part Number: 1113995-TRF37A32IRTV T Packaging: Reel - TR Test Frequency: 750MHz Frequency: 400MHz to 1.7GHz Gain: 10dB Noise Figure: 9.5dB P1dB: 11dBm RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: 32-WQFN (5x5) Supply Voltage - Operating: 3.3V Operating Supply Current: 305mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113995-TRF37A32IRTVT
Packaging: Reel - TR
Test Frequency: 750MHz
Frequency: 400MHz to 1.7GHz
Gain: 10dB
Noise Figure: 9.5dB
P1dB: 11dBm
RF Type: GSM, LTE, W-CDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 32-WQFN (5x5)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 305mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF37A32IRTVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37A32IRTVT
RF and Wireless - RF Amplifiers TRF37A32IRTVT
IC AMP GSM 400MHZ-1.7GHZ 32WQFN

IC AMP GSM 400MHZ-1.7GHZ 32WQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 296-38686-2-ND 1113995-TRF37A32IRTVT TRF37A32IRTVT
Product Name RF Amplifiers RF Amplifiers - TRF37A32IRTVT RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, LTE, W-CDMA RF Microwave
Frequency Range 400 to 1700 MHz 400 to 1700 MHz 400 to 1700 MHz
Minimum Gain 10 dB 10 dB ? to 10 dB
Maximum Gain 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA5H1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 2300 to 2690 MHz
View Details
Connectorized SMA, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2WX-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details