300M-4800MHz Low Noise Integer-N/Fractional
Integer-N/Fractional
Integer-N/Fractional
Integer-N/Fractional
Clock Generator 4.8GHz PLL VQFN 32-Pin SM Product overview: TRF3765IRHBT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8GHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 4.8GHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TRF3765IRHBT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1232625-TRF3765IRHBT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Integer-N/Fractional
Package: Tape & Reel
Frequency - Max: 4.8GHz
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TRF3765IRHBT .;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-30064-6,296-3006
Base Product Number: TRF3765
IC INTEGER-N/FRACTIONAL
IC INTEGER-N PLL W/VCO 32QFN
PLL, SYNTHESIZER/VCO, 4.8GHZ, VQFN-32; Frequency:4.8GHz; PLL Type:Synthesizer & VCO; No. of Pins:32Pins; PLL Case Style:VQFN; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | TRF3765IRHBT | 296-30064-6-ND | 728-TRF3765IRHBT | 1232625-TRF3765IRHBT | TRF3765IRHBT | TRF3765IRHBT | 27AJ0835 |
| Product Name | TRF3765 300M-4800MHz Low Noise Integer-N/Fractional-N PLL with Integrated VCO and up to 8 Outputs | Clock Generators, PLLs, Frequency Synthesizers | 4.8GHz VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Pll, Synthesizer/vco, 4.8Ghz, Vqfn-32; Frequency Texas Instruments |
| Package Type | VQFN | Surface Mount; 32-VFQFN Exposed Pad | Tape and Reel | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 4800 MHz | 4800 MHz | 4800 MHz | 4800 MHz | 4800 MHz | 4800 MHz | 4800 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |