Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits TRF3765EVM-F

Description
Win Source Part Number: 1010780-TRF3765EVM-F Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Box Standard Package: 1 Function: Frequency Synthesizer Supplied Contents: Board(s) Primary Attributes: Single Fractional-N and Integer-N PLL with VCO Embedded: No Utilized IC / Part: TRF3765 Secondary Attributes: SPI Interface ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-30299,TRF3765EVM -F-ND,TRF3765EVMF Base Product Number: TRF3765 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1010780-TRF3765EVM-F Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Box Standard Package: 1 Function: Frequency Synthesizer Supplied Contents: Board(s) Primary Attributes: Single Fractional-N and Integer-N PLL with VCO Embedded: No Utilized IC / Part: TRF3765 Secondary Attributes: SPI Interface ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-30299,TRF3765EVM -F-ND,TRF3765EVMF Base Product Number: TRF3765 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1010780-TRF3765EVM-F - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1010780-TRF3765EVM-F
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1010780-TRF3765EVM-F
Win Source Part Number: 1010780-TRF3765EVM-F Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Box Standard Package: 1 Function: Frequency Synthesizer Supplied Contents: Board(s) Primary Attributes: Single Fractional-N and Integer-N PLL with VCO Embedded: No Utilized IC / Part: TRF3765 Secondary Attributes: SPI Interface ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-30299,TRF3765EVM -F-ND,TRF3765EVMF Base Product Number: TRF3765 RoHS Status: Not applicable

Win Source Part Number: 1010780-TRF3765EVM-F
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Timing
Package: Box
Standard Package: 1
Function: Frequency Synthesizer
Supplied Contents: Board(s)
Primary Attributes: Single Fractional-N and Integer-N PLL with VCO
Embedded: No
Utilized IC / Part: TRF3765
Secondary Attributes: SPI Interface
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-30299,TRF3765EVM-F-ND,TRF3765EVMF
Base Product Number: TRF3765
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 296-30299-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-30299-ND
Evaluation and Demonstration Boards and Kits 296-30299-ND
TRF3765 Frequency Synthesizer Timing Evaluation Board

TRF3765 Frequency Synthesizer Timing Evaluation Board

Buy Now Datasheet
EVAL MODULE FOR TRF3765-F Timing Frequency Synthesizer No TRF3765 Single Fractional-N and Integer-N PLL with VCO - TRF3765EVM-F - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TRF3765-F Timing Frequency Synthesizer No TRF3765 Single Fractional-N and Integer-N PLL with VCO
TRF3765EVM-F
EVAL MODULE FOR TRF3765-F Timing Frequency Synthesizer No TRF3765 Single Fractional-N and Integer-N PLL with VCO TRF3765EVM-F
EVAL MODULE FOR TRF3765-F Timing Frequency Synthesizer No TRF3765 Single Fractional-N and Integer-N PLL with VCO

EVAL MODULE FOR TRF3765-F Timing Frequency Synthesizer No TRF3765 Single Fractional-N and Integer-N PLL with VCO

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TRF3765EVM-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TRF3765EVM-F
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TRF3765EVM-F
EVAL MODULE FOR TRF3765-F

EVAL MODULE FOR TRF3765-F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1010780-TRF3765EVM-F 296-30299-ND TRF3765EVM-F TRF3765EVM-F
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits EVAL MODULE FOR TRF3765-F Timing Frequency Synthesizer No TRF3765 Single Fractional-N and Integer-N PLL with VCO Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, RLM, CK1246-1, SMA - TB-613+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-X20P - simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2305144 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details