Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers TRF3762-EIRHAT

Description
Win Source Part Number: 1007067-TRF3762-EIRH AT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Integer-N Synthesizer/VCO Package: Tape & Reel Frequency - Max: 1.94GHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 4.5V ~ 5.25V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TRF3762-EIRHATG4-ND, 296-23705-6-NDR,296- 23705-6,296-23705-1, 296-23705-2,296-2370 5-2-NDR,-296-23705-1 -ND,-TRF3762-EIRHATG 4,-TRF3762-EIRHATG4- NDR,-296-23705-1-NDR ,TEXTISTRF3762-EIRHA T,TRF3762EIRHAT,2156 -TRF3762-EIRHAT-TITR ,TRF3762-EIRHATG4,-T RF3762,-TRF3762-EIRH AT-NDR,296-23705-1-N DR Base Product Number: TRF3762 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1007067-TRF3762-EIRH AT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Integer-N Synthesizer/VCO Package: Tape & Reel Frequency - Max: 1.94GHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 4.5V ~ 5.25V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TRF3762-EIRHATG4-ND, 296-23705-6-NDR,296- 23705-6,296-23705-1, 296-23705-2,296-2370 5-2-NDR,-296-23705-1 -ND,-TRF3762-EIRHATG 4,-TRF3762-EIRHATG4- NDR,-296-23705-1-NDR ,TEXTISTRF3762-EIRHA T,TRF3762EIRHAT,2156 -TRF3762-EIRHAT-TITR ,TRF3762-EIRHATG4,-T RF3762,-TRF3762-EIRH AT-NDR,296-23705-1-N DR Base Product Number: TRF3762 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1007067-TRF3762-EIRHAT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1007067-TRF3762-EIRHAT
Win Source Part Number: 1007067-TRF3762-EIRH AT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Integer-N Synthesizer/VCO Package: Tape & Reel Frequency - Max: 1.94GHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 4.5V ~ 5.25V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TRF3762-EIRHATG4-ND, 296-23705-6-NDR,296- 23705-6,296-23705-1, 296-23705-2,296-2370 5-2-NDR,-296-23705-1 -ND,-TRF3762-EIRHATG 4,-TRF3762-EIRHATG4- NDR,-296-23705-1-NDR ,TEXTISTRF3762-EIRHA T,TRF3762EIRHAT,2156 -TRF3762-EIRHAT-TITR ,TRF3762-EIRHATG4,-T RF3762,-TRF3762-EIRH AT-NDR,296-23705-1-N DR Base Product Number: TRF3762 Product Status: Obsolete

Win Source Part Number: 1007067-TRF3762-EIRHAT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Integer-N Synthesizer/VCO
Package: Tape & Reel
Frequency - Max: 1.94GHz
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 4.5V ~ 5.25V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TRF3762-EIRHATG4-ND,296-23705-6-NDR,296-23705-6,296-23705-1,296-23705-2,296-23705-2-NDR,-296-23705-1-ND,-TRF3762-EIRHATG4,-TRF3762-EIRHATG4-NDR,-296-23705-1-NDR,TEXTISTRF3762-EIRHAT,TRF3762EIRHAT,2156-TRF3762-EIRHAT-TITR,TRF3762-EIRHATG4,-TRF3762,-TRF3762-EIRHAT-NDR,296-23705-1-NDR
Base Product Number: TRF3762
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-TRF3762-EIRHAT
Clock and Timing IC 728-TRF3762-EIRHAT
Clock Synthesizer / Jitter Cleaner Low Noise Integer N PLL Freq Synth Product overview: TRF3762-EIRHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TRF3762-EIRHAT can be used for catalog matching and distributor lookup.

Clock Synthesizer / Jitter Cleaner Low Noise Integer N PLL Freq Synth Product overview: TRF3762-EIRHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TRF3762-EIRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-23705-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-23705-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-23705-2-ND
Integer-N Synthesizer/VCO IC 1.94GHz 1 40-VFQFN Exposed Pad

Integer-N Synthesizer/VCO IC 1.94GHz 1 40-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3762-EIRHAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
TRF3762-EIRHAT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers TRF3762-EIRHAT
IC INTEGER-N PLL W/VCO 40VQFN

IC INTEGER-N PLL W/VCO 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3762-EIRHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
TRF3762-EIRHAT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers TRF3762-EIRHAT
IC INTEGER N SYNTH 40VQFN

IC INTEGER N SYNTH 40VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1007067-TRF3762-EIRHAT 728-TRF3762-EIRHAT 296-23705-2-ND TRF3762-EIRHAT TRF3762-EIRHAT
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Integer-N Synthesizer/VCO; Clock Generator Clock Generator Integer-N Synthesizer/VCO; Clock Generator
Bus Interface Clock Clock Clock
Package Type Surface Mount; 40-VFQFN Exposed Pad Tape and Reel Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 4.5 to 5.25 volts 4.5 to 5.25 volts 4.5 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-4BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock and Timing IC - 728-CY2309CSXC-1HT - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A250RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers