Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3762-EIRHAR TRF3762-EIRHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273922-TRF3762-EIRH AR Packaging: Reel - TR Type: Integer-N Synthesizer/VCO Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency - Max: 1.94GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: TRF3762 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): TRF3762-EIRHAT; Introduction Date: December 01, 2007 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273922-TRF3762-EIRH AR Packaging: Reel - TR Type: Integer-N Synthesizer/VCO Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency - Max: 1.94GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: TRF3762 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): TRF3762-EIRHAT; Introduction Date: December 01, 2007 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3762-EIRHAR - 1273922-TRF3762-EIRHAR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3762-EIRHAR
1273922-TRF3762-EIRHAR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3762-EIRHAR 1273922-TRF3762-EIRHAR
Manufacturer: Texas Instruments Win Source Part Number: 1273922-TRF3762-EIRH AR Packaging: Reel - TR Type: Integer-N Synthesizer/VCO Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency - Max: 1.94GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: TRF3762 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): TRF3762-EIRHAT; Introduction Date: December 01, 2007 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273922-TRF3762-EIRHAR
Packaging: Reel - TR
Type: Integer-N Synthesizer/VCO
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Frequency - Max: 1.94GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.25 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: TRF3762
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): TRF3762-EIRHAT;
Introduction Date: December 01, 2007
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
VQFN Clock and Timing IC
728-TRF3762-EIRHAR
VQFN Clock and Timing IC 728-TRF3762-EIRHAR
Low Noise Integer N PLL Frequency Synthesizer With Integrated VCO 40-VQFN -40 to 85 Product overview: TRF3762-EIRHAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TRF3762-EIRHAR can be used for catalog matching and distributor lookup.

Low Noise Integer N PLL Frequency Synthesizer With Integrated VCO 40-VQFN -40 to 85 Product overview: TRF3762-EIRHAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TRF3762-EIRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3762-EIRHAR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
TRF3762-EIRHAR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers TRF3762-EIRHAR
IC INTEGER-N PLL W/VCO 40VQFN

IC INTEGER-N PLL W/VCO 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3762-EIRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
TRF3762-EIRHAR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers TRF3762-EIRHAR
IC INTEGER N SYNTH 40VQFN

IC INTEGER N SYNTH 40VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1273922-TRF3762-EIRHAR 728-TRF3762-EIRHAR TRF3762-EIRHAR TRF3762-EIRHAR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3762-EIRHAR VQFN Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Integer-N Synthesizer/VCO; Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount Tape and Reel Surface Mount; Surface Mount
Supply Voltage 4.5 to 5.25 volts 4.5 to 5.25 volts
Unlock Full Specs
to access all available technical data