PLL Frequency Synthesizer, PQCC40
Integer-N Synthesizer/VCO IC 2.18GHz 1 40-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1273918-TRF3761-HIRH
Packaging: Reel - TR
Type: Integer-N Synthesizer/VCO
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Frequency - Max: 2.18GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.25 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: TRF3761
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): TRF3761-HIRHAT;
Introduction Date: September 01, 2006
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Low Noise Integer N PLL Frequency Synthesizer With Integrated VCO 40-VQFN -40 to 85 Product overview: TRF3761-HIRHAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TRF3761-HIRHAR can be used for catalog matching and distributor lookup.
IC INTEGER N SYNTH 40VQFN
IC INTEGER-N PLL W/VCO 40VQFN
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | TRF3761-HIRHAR | TRF3761-HIRHAR-ND | 1273918-TRF3761-HIRHAR | 728-TRF3761-HIRHAR | TRF3761-HIRHAR | TRF3761-HIRHAR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3761-HIRHAR | VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Features / Standards | RoHS | Lead-Free | RoHS | |||
| Device Type | Integer-N Synthesizer/VCO; Clock Generator | Clock Generator | Integer-N Synthesizer/VCO; Clock Generator | Clock Generator | ||
| Bus Interface | Clock | Clock | Clock | |||
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount | Tape and Reel | Surface Mount; Surface Mount |