Manufacturer: Texas Instruments
Win Source Part Number: 141806-TRF3761-DIRHA
Packaging: Reel - TR
Type: Integer-N Synthesizer/VCO
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VQFN (6x6)
Supply Voltage - Operating: 4.5 V to 5.25 V
Maximum Input Frequency: 1.87GHz
Differential - Input and Output: No/Yes
Alternative Parts (Cross-Reference): TRF3761-DIRHAR;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
PLL Frequency Synthesizer, PQCC40
Low Noise Integer N PLL Frequency Synthesizer With Integrated VCO 40-VQFN -40 to 85 Product overview: TRF3761-DIRHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TRF3761-DIRHAT can be used for catalog matching and distributor lookup.
Integer-N Synthesizer/VCO IC 1.87GHz 1 40-VFQFN Exposed Pad
IC INTEGER N SYNTH 40VQFN
IC INTEGER-N PLL W/VCO 40VQFN
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 141806-TRF3761-DIRHAT | TRF3761-DIRHAT | 728-TRF3761-DIRHAT | 296-21356-2-ND | TRF3761-DIRHAT | TRF3761-DIRHAT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3761-DIRHAT | VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Integer-N Synthesizer/VCO; Clock Generator | Integer-N Synthesizer/VCO; Clock Generator | Clock Generator | ||
| Bus Interface | Clock | Clock | Clock | |||
| Package Type | Surface Mount; 40-VQFN (6x6) | Tape and Reel | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 4.5 to 5.25 volts | 4.5 to 5.25 volts | 4.5 to 5.25 volts |