Manufacturer: Texas Instruments
Win Source Part Number: 798363-TRF3761-CIRHA
Packaging: Reel package
Type: Integer-N Synthesizer/VCO
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Frequency - Max: 1.79GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.25 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: TRF3761
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): TRF3761-CIRHARG4;
Introduction Date: September 01, 2006
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC INTEGER-N PLL W/VCO 40VQFN Product overview: TRF3761-CIRHATG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TRF3761-CIRHATG4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 798363-TRF3761-CIRHATG4 | 728-TRF3761-CIRHATG4 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3761-CIRHATG4 | Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | Clock | |
| Package Type | Surface Mount | Tape and Reel |
| Supply Voltage | 4.5 to 5.25 volts |