Low Noise Integer N PLL Frequency Synthesizer With Integrated VCO 40-VQFN -40 to 85 Product overview: TRF3761-BIRHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TRF3761-BIRHAT can be used for catalog matching and distributor lookup.
Integer-N Synthesizer/VCO IC 1.71GHz 1 40-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034961-TRF3761-BIRHA
Packaging: Reel - TR
Type: Integer-N Synthesizer/VCO
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VQFN (6x6)
Supply Voltage - Operating: 4.5 V to 5.25 V
Maximum Input Frequency: 1.71GHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
PLL Frequency Synthesizer, PQCC40
IC INTEGER-N PLL W/VCO 40VQFN
IC INTEGER N SYNTH 40VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 728-TRF3761-BIRHAT | 296-21354-2-ND | 034961-TRF3761-BIRHAT | TRF3761-BIRHAT | TRF3761-BIRHAT | TRF3761-BIRHAT |
| Product Name | VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3761-BIRHAT | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; 40-VQFN (6x6) | Surface Mount; Surface Mount | ||
| Frequency | 1710 MHz | 1710 MHz | 1710 MHz | 1710 MHz | 1710 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS |