TRF3750: High Performance Integer-N PLL Frequency Synthesizer 20-QFN -40 to 85 Product overview: TRF3750IRGP from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TRF3750IRGP can be used for catalog matching and distributor lookup.
PLL Frequency Synthesizer IC 2.4GHz 1 20-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 937534-TRF3750IRGP
Operating Temperature Range: -40°C ~ 85°C
Features: PLL Frequency Synthesizer IC 2.4GHz 1 20-VFQFN Exposed Pad
Package: Tube
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TRF3750
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 92
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TRF3750IRGP-NDR, TRF3750IRGPG4, -296-17552-5-ND, -TRF3750IRGPG4, -296-17552-5, TRF3750IRGPG4-ND, -TRF3750IRGPG4-NDR, 296-17552-5
IC PLL FREQ SYNTHESIZER 20QFN
PLL Frequency Synthesizer IC 2.4GHz 1 20-VFQFN Exposed Pad
IC PLL FREQ SYNTH 20QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 728-TRF3750IRGP | 296-17552-5-ND | 937534-TRF3750IRGP | TRF3750IRGP | TRF3750IRGP | TRF3750IRGP |
| Product Name | High-Performance QFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3750IRGP | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Rail/Tube | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; 20-QFN (4x4) | Surface Mount; Surface Mount | Surface Mount; 20-VFQFN Exposed Pad | |
| Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |