"PLL Frequency Synthesizer IC 2.4GHz 1 16-TSSOP (0.173"", 4.40mm Width)"
TRF3750: High Performance Integer-N PLL Frequency Synthesizer 16-TSSOP -40 to 85 Product overview: TRF3750IPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TRF3750IPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 143529-TRF3750IPW
Packaging: Tube/Rail
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 2.4GHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC SYNTHESIZER PLL FREQ 16-TSSOP
PLL Frequency Synthesizer IC 2.4GHz 1 16-TSSOP (0.173", 4.40mm Width)
IC PLL FREQ SYNTH 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 296-16941-5-ND | 728-TRF3750IPW | 143529-TRF3750IPW | TRF3750IPW | TRF3750IPW | TRF3750IPW |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | High-Performance TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF3750IPW | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | PLL Frequency Synthesizer; Clock Generator | ||
| Bus Interface | Clock | Clock | Clock | Clock | ||
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | Surface Mount; 16-TSSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |