Manufacturer: Texas Instruments
Win Source Part Number: 1273902-TRF3722IRGZT
Packaging: Reel - TR
Package: 48-VFQFN Exposed Pad
Test Frequency: 400MHz ~ 4.2GHz
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Modulator
P1dB: 10.2dBm
LO Frequency: 250MHz ~ 4.2GHz
RF Frequency: 400MHz ~ 4.2GHz
Noise Floor: -159dBm/Hz
Output Power: 1dBm
Family Name: TRF3722
Categories: RF/IF and RFID
Operating Supply Current: 374mA
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): RF2483; MAX2452ISE-T; MAX2452ISE;
Introduction Date: May 29, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1273902-TRF3722IRGZT |
| Product Name | RF Modulators - TRF3722IRGZT |