Texas Instruments RF Modulators - TRF372017IRGZT TRF372017IRGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 129363-TRF372017IRGZ T Packaging: Reel - TR Test Frequency: 2.7GHz P1dB: 12dBm LO Frequency: 300MHz to 4.8GHz RF Frequency: 300MHz to 4.8GHz Noise Floor: -153dBm/Hz Output Power: 3dBm Categories: RF/IF and RFID Status: Active Dimension: 48-VFQFN Exposed Pad Purpose: Upconverter Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 129363-TRF372017IRGZ T Packaging: Reel - TR Test Frequency: 2.7GHz P1dB: 12dBm LO Frequency: 300MHz to 4.8GHz RF Frequency: 300MHz to 4.8GHz Noise Floor: -153dBm/Hz Output Power: 3dBm Categories: RF/IF and RFID Status: Active Dimension: 48-VFQFN Exposed Pad Purpose: Upconverter Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - TRF372017IRGZT - 129363-TRF372017IRGZT - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - TRF372017IRGZT
129363-TRF372017IRGZT
RF Modulators - TRF372017IRGZT 129363-TRF372017IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 129363-TRF372017IRGZ T Packaging: Reel - TR Test Frequency: 2.7GHz P1dB: 12dBm LO Frequency: 300MHz to 4.8GHz RF Frequency: 300MHz to 4.8GHz Noise Floor: -153dBm/Hz Output Power: 3dBm Categories: RF/IF and RFID Status: Active Dimension: 48-VFQFN Exposed Pad Purpose: Upconverter Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129363-TRF372017IRGZT
Packaging: Reel - TR
Test Frequency: 2.7GHz
P1dB: 12dBm
LO Frequency: 300MHz to 4.8GHz
RF Frequency: 300MHz to 4.8GHz
Noise Floor: -153dBm/Hz
Output Power: 3dBm
Categories: RF/IF and RFID
Status: Active
Dimension: 48-VFQFN Exposed Pad
Purpose: Upconverter
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Operating Supply Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 129363-TRF372017IRGZT
Product Name RF Modulators - TRF372017IRGZT
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details