Texas Instruments RF/IF and RFID - RF Demodulators TRF3710IRGZT

Description
Win Source Part Number: 1002638-TRF3710IRGZT Category: RF/IF and RFID>RF Demodulators Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Function: Demodulator Gain: 45dB Noise Figure: 14.5dB Current - Supply: 360 mA LO Frequency: 1.7GHz ~ 2GHz RF Frequency: 1.7GHz ~ 2GHz Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22071-2,296-2207 1-1,296-22071-2-NDR, 296-22071-6,2156-TRF 3710IRGZT,296-22071- 1-NDR,TRF3710IRGZTG4 -ND,TEXTISTRF3710IRG ZT,-296-22071-2-ND,- TRF3710IRGZTG4-NDR,- TRF3710IRGZTG4,-TRF3 710IRGZT-NDR,296-220 71-6-NDR,TRF3710IRGZ TG4,-296-22071-2-NDR Base Product Number: TRF3710
Request a Quote Datasheet
Description
Win Source Part Number: 1002638-TRF3710IRGZT Category: RF/IF and RFID>RF Demodulators Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Function: Demodulator Gain: 45dB Noise Figure: 14.5dB Current - Supply: 360 mA LO Frequency: 1.7GHz ~ 2GHz RF Frequency: 1.7GHz ~ 2GHz Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22071-2,296-2207 1-1,296-22071-2-NDR, 296-22071-6,2156-TRF 3710IRGZT,296-22071- 1-NDR,TRF3710IRGZTG4 -ND,TEXTISTRF3710IRG ZT,-296-22071-2-ND,- TRF3710IRGZTG4-NDR,- TRF3710IRGZTG4,-TRF3 710IRGZT-NDR,296-220 71-6-NDR,TRF3710IRGZ TG4,-296-22071-2-NDR Base Product Number: TRF3710
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Demodulators - 1002638-TRF3710IRGZT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Demodulators
1002638-TRF3710IRGZT
RF/IF and RFID - RF Demodulators 1002638-TRF3710IRGZT
Win Source Part Number: 1002638-TRF3710IRGZT Category: RF/IF and RFID>RF Demodulators Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Function: Demodulator Gain: 45dB Noise Figure: 14.5dB Current - Supply: 360 mA LO Frequency: 1.7GHz ~ 2GHz RF Frequency: 1.7GHz ~ 2GHz Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22071-2,296-2207 1-1,296-22071-2-NDR, 296-22071-6,2156-TRF 3710IRGZT,296-22071- 1-NDR,TRF3710IRGZTG4 -ND,TEXTISTRF3710IRG ZT,-296-22071-2-ND,- TRF3710IRGZTG4-NDR,- TRF3710IRGZTG4,-TRF3 710IRGZT-NDR,296-220 71-6-NDR,TRF3710IRGZ TG4,-296-22071-2-NDR Base Product Number: TRF3710

Win Source Part Number: 1002638-TRF3710IRGZT
Category: RF/IF and RFID>RF Demodulators
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Function: Demodulator
Gain: 45dB
Noise Figure: 14.5dB
Current - Supply: 360 mA
LO Frequency: 1.7GHz ~ 2GHz
RF Frequency: 1.7GHz ~ 2GHz
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22071-2,296-22071-1,296-22071-2-NDR,296-22071-6,2156-TRF3710IRGZT,296-22071-1-NDR,TRF3710IRGZTG4-ND,TEXTISTRF3710IRGZT,-296-22071-2-ND,-TRF3710IRGZTG4-NDR,-TRF3710IRGZTG4,-TRF3710IRGZT-NDR,296-22071-6-NDR,TRF3710IRGZTG4,-296-22071-2-NDR
Base Product Number: TRF3710

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1002638-TRF3710IRGZT
Product Name RF/IF and RFID - RF Demodulators
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details