Texas Instruments RF Demodulators - TRF3710IRGZR TRF3710IRGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273900-TRF3710IRGZR Packaging: Reel - TR Package: 48-VFQFN Exposed Pad Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Demodulator Gain: 45dB Noise Figure: 14.5dB LO Frequency: 1.7GHz ~ 2GHz RF Frequency: 1.7GHz ~ 2GHz Family Name: TRF3710 Categories: RF/IF and RFID Operating Supply Current: 360mA Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TRF3710IRGZ; TRF3710IRGZT; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273900-TRF3710IRGZR Packaging: Reel - TR Package: 48-VFQFN Exposed Pad Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Demodulator Gain: 45dB Noise Figure: 14.5dB LO Frequency: 1.7GHz ~ 2GHz RF Frequency: 1.7GHz ~ 2GHz Family Name: TRF3710 Categories: RF/IF and RFID Operating Supply Current: 360mA Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TRF3710IRGZ; TRF3710IRGZT; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - TRF3710IRGZR - 1273900-TRF3710IRGZR - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - TRF3710IRGZR
1273900-TRF3710IRGZR
RF Demodulators - TRF3710IRGZR 1273900-TRF3710IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 1273900-TRF3710IRGZR Packaging: Reel - TR Package: 48-VFQFN Exposed Pad Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Demodulator Gain: 45dB Noise Figure: 14.5dB LO Frequency: 1.7GHz ~ 2GHz RF Frequency: 1.7GHz ~ 2GHz Family Name: TRF3710 Categories: RF/IF and RFID Operating Supply Current: 360mA Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TRF3710IRGZ; TRF3710IRGZT; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273900-TRF3710IRGZR
Packaging: Reel - TR
Package: 48-VFQFN Exposed Pad
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Demodulator
Gain: 45dB
Noise Figure: 14.5dB
LO Frequency: 1.7GHz ~ 2GHz
RF Frequency: 1.7GHz ~ 2GHz
Family Name: TRF3710
Categories: RF/IF and RFID
Operating Supply Current: 360mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): TRF3710IRGZ; TRF3710IRGZT;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273900-TRF3710IRGZR
Product Name RF Demodulators - TRF3710IRGZR
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details