TRF3710 - Demodulator Evaluation Board
Win Source Part Number: 1383715-TRF3710EVM
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Demodulator
Package: Box
For Use With/Related Products: TRF3710
Standard Package: 1 pcs
Frequency: 1.7GHz ~ 2GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TRF371
Product Status: Obsolete
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 1 (Unlimited)
EVAL MODULE FOR TRF3710
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-31303-ND | 1383715-TRF3710EVM | TRF3710EVM | TRF3710EVM |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | TRF3710EVM | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Supported System | Demodulator |