Texas Instruments Standard Linear and Logic Rf Modulator, 300Mhz-4Ghz, Vqfn-24; Frequency Min Texas Instruments TRF3705IRGET

Description
RF MODULATOR, 300MHZ-4GHZ, VQFN-24; Frequency Min:300MHz; Frequency Max:4GHz; Supply Voltage Min:3.15V; Supply Voltage Max:3.6V; RF IC Case Style:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
RF MODULATOR, 300MHZ-4GHZ, VQFN-24; Frequency Min:300MHz; Frequency Max:4GHz; Supply Voltage Min:3.15V; Supply Voltage Max:3.6V; RF IC Case Style:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Modulator, 300Mhz-4Ghz, Vqfn-24; Frequency Min Texas Instruments - 71T5495 - Newark, An Avnet Company
Chicago, IL, United States
Rf Modulator, 300Mhz-4Ghz, Vqfn-24; Frequency Min Texas Instruments
71T5495
Rf Modulator, 300Mhz-4Ghz, Vqfn-24; Frequency Min Texas Instruments 71T5495
RF MODULATOR, 300MHZ-4GHZ, VQFN-24; Frequency Min:300MHz; Frequency Max:4GHz; Supply Voltage Min:3.15V; Supply Voltage Max:3.6V; RF IC Case Style:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

RF MODULATOR, 300MHZ-4GHZ, VQFN-24; Frequency Min:300MHz; Frequency Max:4GHz; Supply Voltage Min:3.15V; Supply Voltage Max:3.6V; RF IC Case Style:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Modulator, 300Mhz 4Ghz, Vqfn-24; Frequency Min Texas Instruments - 27AJ0833 - Newark, An Avnet Company
Chicago, IL, United States
Modulator, 300Mhz 4Ghz, Vqfn-24; Frequency Min Texas Instruments
27AJ0833
Modulator, 300Mhz 4Ghz, Vqfn-24; Frequency Min Texas Instruments 27AJ0833
MODULATOR, 300MHZ - 4GHZ, VQFN-24; Frequency Min:300MHz; Frequency Max:4GHz; Supply Voltage Min:3.15V; Supply Voltage Max:3.6V; RF IC Case Style:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

MODULATOR, 300MHZ - 4GHZ, VQFN-24; Frequency Min:300MHz; Frequency Max:4GHz; Supply Voltage Min:3.15V; Supply Voltage Max:3.6V; RF IC Case Style:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Transceivers
Product Number 71T5495
Product Name Rf Modulator, 300Mhz-4Ghz, Vqfn-24; Frequency Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details