Texas Instruments RF Modulators - TRF3705IRGER TRF3705IRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273898-TRF3705IRGER Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Test Frequency: 1.85GHz Operating Supply Voltage: 3.15 V ~ 3.6 V Function: Modulator P1dB: 13.7dBm LO Frequency: 300MHz ~ 4GHz RF Frequency: 300MHz ~ 4GHz Noise Floor: -160dBm/Hz Output Power: 7.1dBm Family Name: TRF3705 Categories: RF/IF and RFID Operating Supply Current: 306mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LTC5599IUF#PBF; LTC5589IUF#TRPBF; RF2483; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273898-TRF3705IRGER Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Test Frequency: 1.85GHz Operating Supply Voltage: 3.15 V ~ 3.6 V Function: Modulator P1dB: 13.7dBm LO Frequency: 300MHz ~ 4GHz RF Frequency: 300MHz ~ 4GHz Noise Floor: -160dBm/Hz Output Power: 7.1dBm Family Name: TRF3705 Categories: RF/IF and RFID Operating Supply Current: 306mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LTC5599IUF#PBF; LTC5589IUF#TRPBF; RF2483; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - TRF3705IRGER - 1273898-TRF3705IRGER - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - TRF3705IRGER
1273898-TRF3705IRGER
RF Modulators - TRF3705IRGER 1273898-TRF3705IRGER
Manufacturer: Texas Instruments Win Source Part Number: 1273898-TRF3705IRGER Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Test Frequency: 1.85GHz Operating Supply Voltage: 3.15 V ~ 3.6 V Function: Modulator P1dB: 13.7dBm LO Frequency: 300MHz ~ 4GHz RF Frequency: 300MHz ~ 4GHz Noise Floor: -160dBm/Hz Output Power: 7.1dBm Family Name: TRF3705 Categories: RF/IF and RFID Operating Supply Current: 306mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LTC5599IUF#PBF; LTC5589IUF#TRPBF; RF2483; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273898-TRF3705IRGER
Packaging: Reel - TR
Package: 24-VFQFN Exposed Pad
Test Frequency: 1.85GHz
Operating Supply Voltage: 3.15 V ~ 3.6 V
Function: Modulator
P1dB: 13.7dBm
LO Frequency: 300MHz ~ 4GHz
RF Frequency: 300MHz ~ 4GHz
Noise Floor: -160dBm/Hz
Output Power: 7.1dBm
Family Name: TRF3705
Categories: RF/IF and RFID
Operating Supply Current: 306mA
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LTC5599IUF#PBF; LTC5589IUF#TRPBF; RF2483;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273898-TRF3705IRGER
Product Name RF Modulators - TRF3705IRGER
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details