Texas Instruments Standard Linear and Logic Modulator, Quad, 0.05-6Ghz, 24Qfn; Frequency Min Texas Instruments TRF370417IRGET

Description
MODULATOR, QUAD, 0.05-6GHZ, 24QFN; Frequency Min:50MHz; Frequency Max:6GHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RF IC Case Style:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
Description
MODULATOR, QUAD, 0.05-6GHZ, 24QFN; Frequency Min:50MHz; Frequency Max:6GHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RF IC Case Style:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modulator, Quad, 0.05-6Ghz, 24Qfn; Frequency Min Texas Instruments - 28AH6220 - Newark, An Avnet Company
Chicago, IL, United States
Modulator, Quad, 0.05-6Ghz, 24Qfn; Frequency Min Texas Instruments
28AH6220
Modulator, Quad, 0.05-6Ghz, 24Qfn; Frequency Min Texas Instruments 28AH6220
MODULATOR, QUAD, 0.05-6GHZ, 24QFN; Frequency Min:50MHz; Frequency Max:6GHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RF IC Case Style:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

MODULATOR, QUAD, 0.05-6GHZ, 24QFN; Frequency Min:50MHz; Frequency Max:6GHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RF IC Case Style:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Transceivers
Product Number 28AH6220
Product Name Modulator, Quad, 0.05-6Ghz, 24Qfn; Frequency Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details