Texas Instruments RF Modulators - TRF370417IRGET TRF370417IRGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1113977-TRF370417IRG ET Packaging: Reel - TR Test Frequency: 2.14GHz P1dB: 12dBm LO Frequency: 50MHz to 6GHz RF Frequency: 50MHz to 6GHz Noise Floor: -162dBm/Hz Categories: RF/IF and RFID Status: Active Dimension: 24-VFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 205mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1113977-TRF370417IRG ET Packaging: Reel - TR Test Frequency: 2.14GHz P1dB: 12dBm LO Frequency: 50MHz to 6GHz RF Frequency: 50MHz to 6GHz Noise Floor: -162dBm/Hz Categories: RF/IF and RFID Status: Active Dimension: 24-VFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 205mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - TRF370417IRGET - 1113977-TRF370417IRGET - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - TRF370417IRGET
1113977-TRF370417IRGET
RF Modulators - TRF370417IRGET 1113977-TRF370417IRGET
Manufacturer: Texas Instruments Win Source Part Number: 1113977-TRF370417IRG ET Packaging: Reel - TR Test Frequency: 2.14GHz P1dB: 12dBm LO Frequency: 50MHz to 6GHz RF Frequency: 50MHz to 6GHz Noise Floor: -162dBm/Hz Categories: RF/IF and RFID Status: Active Dimension: 24-VFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 205mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1113977-TRF370417IRGET
Packaging: Reel - TR
Test Frequency: 2.14GHz
P1dB: 12dBm
LO Frequency: 50MHz to 6GHz
RF Frequency: 50MHz to 6GHz
Noise Floor: -162dBm/Hz
Categories: RF/IF and RFID
Status: Active
Dimension: 24-VFQFN Exposed Pad
Purpose: Modulator
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 205mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1113977-TRF370417IRGET
Product Name RF Modulators - TRF370417IRGET
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details