Texas Instruments RF Modulators - TRF370417IRGER TRF370417IRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 813872-TRF370417IRGE R Packaging: Reel Test Frequency: 2.14GHz Function: Modulator Current - Supply: 205mA P1dB: 12dBm LO Frequency: 50MHz ~ 6GHz RF Frequency: 50MHz ~ 6GHz Noise Floor: -162dBm/Hz Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 813872-TRF370417IRGE R Packaging: Reel Test Frequency: 2.14GHz Function: Modulator Current - Supply: 205mA P1dB: 12dBm LO Frequency: 50MHz ~ 6GHz RF Frequency: 50MHz ~ 6GHz Noise Floor: -162dBm/Hz Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - TRF370417IRGER - 813872-TRF370417IRGER - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - TRF370417IRGER
813872-TRF370417IRGER
RF Modulators - TRF370417IRGER 813872-TRF370417IRGER
Manufacturer: Texas Instruments Win Source Part Number: 813872-TRF370417IRGE R Packaging: Reel Test Frequency: 2.14GHz Function: Modulator Current - Supply: 205mA P1dB: 12dBm LO Frequency: 50MHz ~ 6GHz RF Frequency: 50MHz ~ 6GHz Noise Floor: -162dBm/Hz Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 813872-TRF370417IRGER
Packaging: Reel
Test Frequency: 2.14GHz
Function: Modulator
Current - Supply: 205mA
P1dB: 12dBm
LO Frequency: 50MHz ~ 6GHz
RF Frequency: 50MHz ~ 6GHz
Noise Floor: -162dBm/Hz
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 813872-TRF370417IRGER
Product Name RF Modulators - TRF370417IRGER
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details