Texas Instruments RF Modulators - TRF370333IRGET TRF370333IRGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 034959-TRF370333IRGE T Packaging: Reel - TR Test Frequency: 2.14GHz P1dB: 9.5dBm LO Frequency: 400MHz to 4GHz RF Frequency: 400MHz to 4GHz Noise Floor: -163dBm/Hz Output Power: -4.5dBm Categories: RF/IF and RFID Status: Active Dimension: 24-VFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 235mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034959-TRF370333IRGE T Packaging: Reel - TR Test Frequency: 2.14GHz P1dB: 9.5dBm LO Frequency: 400MHz to 4GHz RF Frequency: 400MHz to 4GHz Noise Floor: -163dBm/Hz Output Power: -4.5dBm Categories: RF/IF and RFID Status: Active Dimension: 24-VFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 235mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - TRF370333IRGET - 034959-TRF370333IRGET - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - TRF370333IRGET
034959-TRF370333IRGET
RF Modulators - TRF370333IRGET 034959-TRF370333IRGET
Manufacturer: Texas Instruments Win Source Part Number: 034959-TRF370333IRGE T Packaging: Reel - TR Test Frequency: 2.14GHz P1dB: 9.5dBm LO Frequency: 400MHz to 4GHz RF Frequency: 400MHz to 4GHz Noise Floor: -163dBm/Hz Output Power: -4.5dBm Categories: RF/IF and RFID Status: Active Dimension: 24-VFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 235mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034959-TRF370333IRGET
Packaging: Reel - TR
Test Frequency: 2.14GHz
P1dB: 9.5dBm
LO Frequency: 400MHz to 4GHz
RF Frequency: 400MHz to 4GHz
Noise Floor: -163dBm/Hz
Output Power: -4.5dBm
Categories: RF/IF and RFID
Status: Active
Dimension: 24-VFQFN Exposed Pad
Purpose: Modulator
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 235mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 034959-TRF370333IRGET
Product Name RF Modulators - TRF370333IRGET
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details