Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101203-TRF3702IRHCR
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Test Frequency: 1.842 GHz
Frequency: 1.5 GHz
Operating Supply Voltage: 5.5 V
Weight: 41.503702 mg
Number of Pins: 16
P1dB: 7 dBm
Categories: OEM Parts(T-Z)
Case / Package: VQFN
Operating Supply Current: 170 mA
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101203-TRF3702IRHCRG4 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TRF3702IRHCRG4 |