Texas Instruments RF Modulators - TRF3702IRHCR TRF3702IRHCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273894-TRF3702IRHCR Packaging: Reel - TR Package: 16-VQFN Exposed Pad Test Frequency: 1.842GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Modulator P1dB: 7dBm LO Frequency: 1.5GHz ~ 2.5GHz RF Frequency: 1.5GHz ~ 2.5GHz Noise Floor: -155dBm/Hz Output Power: -2.5dBm Family Name: TRF3702 Categories: RF/IF and RFID Operating Supply Current: 170mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LT5568EUF; LT5571EUF; LT5558EUF; Introduction Date: March 01, 2005 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273894-TRF3702IRHCR Packaging: Reel - TR Package: 16-VQFN Exposed Pad Test Frequency: 1.842GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Modulator P1dB: 7dBm LO Frequency: 1.5GHz ~ 2.5GHz RF Frequency: 1.5GHz ~ 2.5GHz Noise Floor: -155dBm/Hz Output Power: -2.5dBm Family Name: TRF3702 Categories: RF/IF and RFID Operating Supply Current: 170mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LT5568EUF; LT5571EUF; LT5558EUF; Introduction Date: March 01, 2005 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - TRF3702IRHCR - 1273894-TRF3702IRHCR - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - TRF3702IRHCR
1273894-TRF3702IRHCR
RF Modulators - TRF3702IRHCR 1273894-TRF3702IRHCR
Manufacturer: Texas Instruments Win Source Part Number: 1273894-TRF3702IRHCR Packaging: Reel - TR Package: 16-VQFN Exposed Pad Test Frequency: 1.842GHz Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Modulator P1dB: 7dBm LO Frequency: 1.5GHz ~ 2.5GHz RF Frequency: 1.5GHz ~ 2.5GHz Noise Floor: -155dBm/Hz Output Power: -2.5dBm Family Name: TRF3702 Categories: RF/IF and RFID Operating Supply Current: 170mA Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LT5568EUF; LT5571EUF; LT5558EUF; Introduction Date: March 01, 2005 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1273894-TRF3702IRHCR
Packaging: Reel - TR
Package: 16-VQFN Exposed Pad
Test Frequency: 1.842GHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Modulator
P1dB: 7dBm
LO Frequency: 1.5GHz ~ 2.5GHz
RF Frequency: 1.5GHz ~ 2.5GHz
Noise Floor: -155dBm/Hz
Output Power: -2.5dBm
Family Name: TRF3702
Categories: RF/IF and RFID
Operating Supply Current: 170mA
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LT5568EUF; LT5571EUF; LT5558EUF;
Introduction Date: March 01, 2005
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273894-TRF3702IRHCR
Product Name RF Modulators - TRF3702IRHCR
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details