1165MHZ-TO-1630MHZ MULTIBAND GPS
1165MHZ-TO-1630MHZ MULTIBAND GPS
1165MHZ-TO-1630MHZ MULTIBAND GPS
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 296-TRF3302VBLRTR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier; Bi-directional |
| Applications | BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, NavIC, QZSS |
| Frequency Range | 1165 to 1630 MHz |
| Minimum Gain | 20.7 dB |
| Maximum Gain | 20.7 dB |