Texas Instruments RF Misc ICs and Modules - TRF2443IPFPR TRF2443IPFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901113-TRF2443IPFPR Features: RF IC IF Transceiver WiMax 140MHz ~ 175MHz, 280MHz ~ 350MHz - 80-HTQFP (12x12) Package: Reel - TR Package: 80-TQFP Exposed Pad Mounting: Surface Mount Family Name: TRF2443 Categories: RF/IF and RFID Case / Package: 80-HTQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901113-TRF2443IPFPR Features: RF IC IF Transceiver WiMax 140MHz ~ 175MHz, 280MHz ~ 350MHz - 80-HTQFP (12x12) Package: Reel - TR Package: 80-TQFP Exposed Pad Mounting: Surface Mount Family Name: TRF2443 Categories: RF/IF and RFID Case / Package: 80-HTQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TRF2443IPFPR - 901113-TRF2443IPFPR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TRF2443IPFPR
901113-TRF2443IPFPR
RF Misc ICs and Modules - TRF2443IPFPR 901113-TRF2443IPFPR
Manufacturer: Texas Instruments Win Source Part Number: 901113-TRF2443IPFPR Features: RF IC IF Transceiver WiMax 140MHz ~ 175MHz, 280MHz ~ 350MHz - 80-HTQFP (12x12) Package: Reel - TR Package: 80-TQFP Exposed Pad Mounting: Surface Mount Family Name: TRF2443 Categories: RF/IF and RFID Case / Package: 80-HTQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901113-TRF2443IPFPR
Features: RF IC IF Transceiver WiMax 140MHz ~ 175MHz, 280MHz ~ 350MHz - 80-HTQFP (12x12)
Package: Reel - TR
Package: 80-TQFP Exposed Pad
Mounting: Surface Mount
Family Name: TRF2443
Categories: RF/IF and RFID
Case / Package: 80-HTQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 901113-TRF2443IPFPR
Product Name RF Misc ICs and Modules - TRF2443IPFPR
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details