Texas Instruments RF Front End (LNA + PA) - TRF2436IRTBT TRF2436IRTBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 136052-TRF2436IRTBT Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.9GHz RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 40-VQFN-EP (6x6) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 136052-TRF2436IRTBT Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.9GHz RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 40-VQFN-EP (6x6) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - TRF2436IRTBT - 136052-TRF2436IRTBT - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - TRF2436IRTBT
136052-TRF2436IRTBT
RF Front End (LNA + PA) - TRF2436IRTBT 136052-TRF2436IRTBT
Manufacturer: Texas Instruments Win Source Part Number: 136052-TRF2436IRTBT Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.9GHz RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 40-VQFN-EP (6x6) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136052-TRF2436IRTBT
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.9GHz
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 40-VQFN-EP (6x6)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 136052-TRF2436IRTBT
Product Name RF Front End (LNA + PA) - TRF2436IRTBT
Frequency 2.40E9 to 5.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details