Texas Instruments RF Misc ICs and Modules - TRF2432IRTQR TRF2432IRTQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1113968-TRF2432IRTQR Packaging: Reel - TR Frequency: 2.65GHz to 3.15GHz RF Type: 802.16 d/e Secondary Attributes: With Dual VCO Synthesizers Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 56-QFN (8x8) Purpose: IQ/IF Transceiver Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1113968-TRF2432IRTQR Packaging: Reel - TR Frequency: 2.65GHz to 3.15GHz RF Type: 802.16 d/e Secondary Attributes: With Dual VCO Synthesizers Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 56-QFN (8x8) Purpose: IQ/IF Transceiver Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TRF2432IRTQR - 1113968-TRF2432IRTQR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TRF2432IRTQR
1113968-TRF2432IRTQR
RF Misc ICs and Modules - TRF2432IRTQR 1113968-TRF2432IRTQR
Manufacturer: Texas Instruments Win Source Part Number: 1113968-TRF2432IRTQR Packaging: Reel - TR Frequency: 2.65GHz to 3.15GHz RF Type: 802.16 d/e Secondary Attributes: With Dual VCO Synthesizers Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 56-QFN (8x8) Purpose: IQ/IF Transceiver Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113968-TRF2432IRTQR
Packaging: Reel - TR
Frequency: 2.65GHz to 3.15GHz
RF Type: 802.16 d/e
Secondary Attributes: With Dual VCO Synthesizers
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 56-QFN (8x8)
Purpose: IQ/IF Transceiver
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1113968-TRF2432IRTQR
Product Name RF Misc ICs and Modules - TRF2432IRTQR
Frequency 2.65E9 to 3.15E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details