Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers TRF2052PW

Description
"PLL Frequency Synthesizer IC 2GHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"PLL Frequency Synthesizer IC 2GHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 296-1969-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-1969-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-1969-5-ND
"PLL Frequency Synthesizer IC 2GHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"PLL Frequency Synthesizer IC 2GHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF2052PW - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
TRF2052PW
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers TRF2052PW
IC LV 2-GHZ SYNTH 20-TSSOP

IC LV 2-GHZ SYNTH 20-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - TRF2052PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
TRF2052PW
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers TRF2052PW
IC PLL FREQ SYNTH 20TSSOP

IC PLL FREQ SYNTH 20TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - TRF2052PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
TRF2052PW
Clock Generators, PLLs, Frequency Synthesizers TRF2052PW
PLL Frequency Synthesizer IC 2GHz 1 20-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 2GHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number 296-1969-5-ND TRF2052PW TRF2052PW TRF2052PW
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Yes; Clock Generator
Bus Interface Clock 1 Clock
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount SSOP Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.7 to 3.3 volts 2.7 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC4046AN,652 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details