RF Amplifier IC MMDS, MDS, WCS 3.3GHz ~ 3.8GHz 32-VQFN (5x5)
RF Amplifier IC MMDS, MDS, WCS 3.3GHz ~ 3.8GHz 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 143943-TRF1223IRTMR
Packaging: Reel - TR
Test Frequency: 3.3GHz to 3.8GHz
Frequency: 3.3GHz to 3.8GHz
Gain: 30dB
Noise Figure: 6dB to 7db
P1dB: 31dBm (1.258W)
RF Type: MMDS, MDS, WCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: ±4.75 V to 5.25 V
Operating Supply Current: 925mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC AMP MMDS 3.3GHZ-3.8GHZ 32VQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 296-18254-1-ND | 143943-TRF1223IRTMR | TRF1223IRTMR |
| Product Name | RF Amplifiers | RF Amplifiers - TRF1223IRTMR | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Applications | MMDS, MDS, WCS | RF Microwave | |
| Frequency Range | 3300 to 3800 MHz | 3300 to 3800 MHz | 3300 to 3800 MHz |
| Minimum Gain | 30 dB | 30 dB | ? to 30 dB |
| Maximum Gain | 30 dB | 30 dB | 30 dB |