Texas Instruments High-Performance Analog RF Mixers TRF1222IRTMT

Description
RF Mixer IC General Purpose Up Converter 3.3GHz ~ 3.8GHz 32-VQFN (5x5)
Request a Quote Datasheet
Description
RF Mixer IC General Purpose Up Converter 3.3GHz ~ 3.8GHz 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - 296-19291-2-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC General Purpose Up Converter 3.3GHz ~ 3.8GHz 32-VQFN (5x5)

RF Mixer IC General Purpose Up Converter 3.3GHz ~ 3.8GHz 32-VQFN (5x5)

Buy Now Datasheet
RF Mixers - TRF1222IRTMT - 937532-TRF1222IRTMT - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - TRF1222IRTMT
937532-TRF1222IRTMT
RF Mixers - TRF1222IRTMT 937532-TRF1222IRTMT
Manufacturer: Texas Instruments Win Source Part Number: 937532-TRF1222IRTMT Series: TRF1222 Features: RF Mixer IC General Purpose Up Converter 3.3GHz ~ 3.8GHz 32-VQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TRF122 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TRF1222IRTMTG3, 296-19291-1, 296-19291-2, 296-19291-6, -TRF1222IRTMTG3-NDR, -296-19291-1-ND, -TRF1222IRTMT-NDR, -296-19291-1

Manufacturer: Texas Instruments
Win Source Part Number: 937532-TRF1222IRTMT
Series: TRF1222
Features: RF Mixer IC General Purpose Up Converter 3.3GHz ~ 3.8GHz 32-VQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TRF122
Categories: RF/IF and RFID
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TRF1222IRTMTG3, 296-19291-1, 296-19291-2, 296-19291-6, -TRF1222IRTMTG3-NDR, -296-19291-1-ND, -TRF1222IRTMT-NDR, -296-19291-1

Buy Now Datasheet
Singapore, Singapore
VQFN Rf Mixer
861-TRF1222IRTMT
VQFN Rf Mixer 861-TRF1222IRTMT
RF Up-Converter 32-VQFN -40 to 85 Product overview: TRF1222IRTMT from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-TRF1222IRTMT can be used for catalog matching and distributor lookup.

RF Up-Converter 32-VQFN -40 to 85 Product overview: TRF1222IRTMT from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-TRF1222IRTMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - TRF1222IRTMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
TRF1222IRTMT
RF Mixers TRF1222IRTMT
RF Mixer IC General Purpose Up Converter 3.3GHz ~ 3.8GHz 32-VQFN (5x5)

RF Mixer IC General Purpose Up Converter 3.3GHz ~ 3.8GHz 32-VQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Mixers TRF1222IRTMT
IC MIXER 3.3-3.8GHZ UP 32VQFN

IC MIXER 3.3-3.8GHZ UP 32VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 296-19291-2-ND 937532-TRF1222IRTMT 861-TRF1222IRTMT TRF1222IRTMT TRF1222IRTMT
Product Name RF Mixers RF Mixers - TRF1222IRTMT VQFN Rf Mixer RF Mixers RF and Wireless - RF Mixers
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VQFN (5x5) Tape and Reel Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-2500-8000 - kTB Solutions
Specs
RF 2500 to 8000 MHz
LO 2500 to 8000 MHz
IF 0.0 to 4000 MHz
View Details
700-1000 MHz High Gain & Linearity Diversity Downconversion Mixer - SKY73022-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 700 to 1000 MHz
IF 40 MHz
View Details
5 suppliers
RF Mixers - 3157-SBL-3+-ND - DigiKey
Mini-Circuits
Specs
Package Type Surface Mount; 8-DIP Module
RF 0.0250 to 200 MHz
View Details