Texas Instruments RF Misc ICs and Modules - TRF1221IRGZT TRF1221IRGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 137628-TRF1221IRGZT Packaging: Reel - TR Frequency: 1.7GHz to 3.6GHz RF Type: UHF, VHF Secondary Attributes: IF Upconverter Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-VQFN (7x7) Purpose: VCO/PLL Synthesizer Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 137628-TRF1221IRGZT Packaging: Reel - TR Frequency: 1.7GHz to 3.6GHz RF Type: UHF, VHF Secondary Attributes: IF Upconverter Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-VQFN (7x7) Purpose: VCO/PLL Synthesizer Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TRF1221IRGZT - 137628-TRF1221IRGZT - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TRF1221IRGZT
137628-TRF1221IRGZT
RF Misc ICs and Modules - TRF1221IRGZT 137628-TRF1221IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 137628-TRF1221IRGZT Packaging: Reel - TR Frequency: 1.7GHz to 3.6GHz RF Type: UHF, VHF Secondary Attributes: IF Upconverter Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-VQFN (7x7) Purpose: VCO/PLL Synthesizer Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137628-TRF1221IRGZT
Packaging: Reel - TR
Frequency: 1.7GHz to 3.6GHz
RF Type: UHF, VHF
Secondary Attributes: IF Upconverter
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 48-VQFN (7x7)
Purpose: VCO/PLL Synthesizer
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 137628-TRF1221IRGZT
Product Name RF Misc ICs and Modules - TRF1221IRGZT
Frequency 1.70E9 to 3.60E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details