Texas Instruments Electronic Wholesale - TRF1216IRGPR TRF1216IRGPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273882-TRF1216IRGPR Packaging: Tape and Reel Frequency: 3.3GHz ~ 3.8GHz Gain: 33dB Supply Current: 200mA Noise Figure: 2.5dB Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 20-QFN (4x4) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273882-TRF1216IRGPR Packaging: Tape and Reel Frequency: 3.3GHz ~ 3.8GHz Gain: 33dB Supply Current: 200mA Noise Figure: 2.5dB Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 20-QFN (4x4) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TRF1216IRGPR - 1273882-TRF1216IRGPR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TRF1216IRGPR
1273882-TRF1216IRGPR
Electronic Wholesale - TRF1216IRGPR 1273882-TRF1216IRGPR
Manufacturer: Texas Instruments Win Source Part Number: 1273882-TRF1216IRGPR Packaging: Tape and Reel Frequency: 3.3GHz ~ 3.8GHz Gain: 33dB Supply Current: 200mA Noise Figure: 2.5dB Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 20-QFN (4x4) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1273882-TRF1216IRGPR
Packaging: Tape and Reel
Frequency: 3.3GHz ~ 3.8GHz
Gain: 33dB
Supply Current: 200mA
Noise Figure: 2.5dB
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 20-QFN (4x4)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273882-TRF1216IRGPR
Product Name Electronic Wholesale - TRF1216IRGPR
Frequency 3.30E9 to 3.80E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details