The TRF1123IRTMT is a linear transmitter power amplifier designed for operation in the MMDS, MDS, and WCS frequency bands, specifically from 2.1 GHz to 2.7 GHz. It provides a typical output power of 31.5 dBm at P1dB and features a gain of 30 dB with a gain flatness of ±2.5 dB over the transmit band. The amplifier includes two TTL-controlled gain steps of 16 dB each, allowing for a total gain control of 32 dB. It also incorporates a mute function for power-sensitive applications and a temperature-compensa
RF Amplifier 2.1-2.7GHz 30dB Gain VQFN EP SMT Product overview: TRF1123IRTMT from Texas Instruments is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHz, VQFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.7GHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-TRF1123IRTMT can be used for catalog matching and distributor lookup.
Narrow Band Medium Power Amplifier, 2100MHz Min, 2700MHz Max, 1 Func
RF Amplifier IC MMDS, MDS, WCS 2.1GHz ~ 2.7GHz 32-VQFN (5x5)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-TRF1123IRTMT | TRF1123IRTMT | TRF1123IRTMT |
| Product Name | 2.7GHz VQFN Rf Amplifier | RF Amplifiers | |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 7 volts | ||
| Operating Temperature | -40 C (-40 F) |