Texas Instruments RF Misc ICs and Modules - TRF1121IRGZR TRF1121IRGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 135250-TRF1121IRGZR Packaging: Reel - TR Frequency: 1.5GHz to 2.5GHz RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-VQFN (7x7) Purpose: Upconverter Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 135250-TRF1121IRGZR Packaging: Reel - TR Frequency: 1.5GHz to 2.5GHz RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-VQFN (7x7) Purpose: Upconverter Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TRF1121IRGZR - 135250-TRF1121IRGZR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TRF1121IRGZR
135250-TRF1121IRGZR
RF Misc ICs and Modules - TRF1121IRGZR 135250-TRF1121IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 135250-TRF1121IRGZR Packaging: Reel - TR Frequency: 1.5GHz to 2.5GHz RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-VQFN (7x7) Purpose: Upconverter Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135250-TRF1121IRGZR
Packaging: Reel - TR
Frequency: 1.5GHz to 2.5GHz
RF Type: UHF
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 48-VQFN (7x7)
Purpose: Upconverter
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 135250-TRF1121IRGZR
Product Name RF Misc ICs and Modules - TRF1121IRGZR
Frequency 1.50E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details