Texas Instruments High-Performance Analog Multivibrators TPUL2T122ADR

Description
2-CHANNEL MONOSTABLE, RE-TRIGGER
Request a Quote Datasheet
Description
2-CHANNEL MONOSTABLE, RE-TRIGGER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 296-TPUL2T122ADRDKR-ND - DigiKey
Thief River Falls, MN, United States
2-CHANNEL MONOSTABLE, RE-TRIGGER

2-CHANNEL MONOSTABLE, RE-TRIGGER

Buy Now Datasheet
Multivibrators - 296-TPUL2T122ADRCT-ND - DigiKey
Thief River Falls, MN, United States
2-CHANNEL MONOSTABLE, RE-TRIGGER

2-CHANNEL MONOSTABLE, RE-TRIGGER

Buy Now Datasheet
Multivibrators - 296-TPUL2T122ADRTR-ND - DigiKey
Thief River Falls, MN, United States
2-CHANNEL MONOSTABLE, RE-TRIGGER

2-CHANNEL MONOSTABLE, RE-TRIGGER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Monostable Multivibrators
Product Number 296-TPUL2T122ADRDKR-ND
Product Name Multivibrators
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
Logic - Multivibrators - MC74HC4538AFR1 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Family / Base Number Nexperia - 29AC1133 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; SOIC
Number of Pins 16
View Details
Retriggerable Monostable Multivibrator - 54122/C,A - Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details