Texas Instruments High-Performance Analog DC DC Converters TPSM84A21MOJT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input
Request a Quote
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPSM84A21MOJT is a fully integrated DC/DC power module designed for board mounting applications. It operates with an input voltage range of 8V to 14V and provides an adjustable output voltage from 0.55V to 1.35V, with a maximum output current of 10A. The module features a compact footprint of 9mm x 15mm and a maximum height of 2.3mm, making it suitable for space-constrained designs. It includes built-in input and output capacitors, requiring only a single resistor for voltage setting, which simplifies the design process. The TPSM84A21MOJT offers high efficiency, reaching up to 88%, and features such as ultra-fast load step response, power good output, and programmable under-voltage lockout. It is rated for operation in ambient temperatures from -40°C to +85°C and meets EN55022 Class B emissions standards, making it suitable for applications in telecom, wireless infrastructure, and test and measurement equipment.

Datasheet Summary
Powered by GS/AI

The TPSM84A21MOJT is a fully integrated DC/DC power module designed for board mounting applications. It operates with an input voltage range of 8V to 14V and provides an adjustable output voltage from 0.55V to 1.35V, with a maximum output current of 10A. The module features a compact footprint of 9mm x 15mm and a maximum height of 2.3mm, making it suitable for space-constrained designs. It includes built-in input and output capacitors, requiring only a single resistor for voltage setting, which simplifies the design process. The TPSM84A21MOJT offers high efficiency, reaching up to 88%, and features such as ultra-fast load step response, power good output, and programmable under-voltage lockout. It is rated for operation in ambient temperatures from -40°C to +85°C and meets EN55022 Class B emissions standards, making it suitable for applications in telecom, wireless infrastructure, and test and measurement equipment.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-45299-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-45299-2-ND
DC DC Converters 296-45299-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input

Buy Now Datasheet
DC DC Converters - 296-45299-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-45299-6-ND
DC DC Converters 296-45299-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input

Buy Now Datasheet
DC DC Converters - 296-45299-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-45299-1-ND
DC DC Converters 296-45299-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.35V 10A 8V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPSM84A21MOJT
798326-TPSM84A21MOJT
Power Supplies Board Mount DCDC Converters - TPSM84A21MOJT 798326-TPSM84A21MOJT
Manufacturer: Texas Instruments Win Source Part Number: 798326-TPSM84A21MOJT Series: SWIFT Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 20-QFN Exposed Pad Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.55 ~ 1.35 V Efficiency: 86.5% Family Name: TPSM84A21 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm) Manufacturer Package: 20-QFM (9x15) Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 10A Introduction Date: January 12, 2017 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798326-TPSM84A21MOJT
Series: SWIFT
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, UVLO
Package: 20-QFN Exposed Pad Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.55 ~ 1.35 V
Efficiency: 86.5%
Family Name: TPSM84A21
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm)
Manufacturer Package: 20-QFM (9x15)
Input Voltage MIN: 8V
Voltage Input MAX: 14V
Current - Output (Maximum): 10A
Introduction Date: January 12, 2017
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPSM84A21MOJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPSM84A21MOJT
Power Supplies - Board Mount - DC DC Converters TPSM84A21MOJT
DC DC CONVERTER 0.55-1.35V

DC DC CONVERTER 0.55-1.35V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-45299-2-ND 798326-TPSM84A21MOJT TPSM84A21MOJT
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - TPSM84A21MOJT Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-60-48-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.25 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details