Texas Instruments Optoelectronics - Color LED Lighting TPSM82913RDUR

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Optoelectronics - Color LED Lighting Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Optoelectronics - Color LED Lighting Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Color LED Lighting - TPSM82913RDUR - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Color LED Lighting
TPSM82913RDUR
Optoelectronics - Color LED Lighting TPSM82913RDUR
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Optoelectronics - Color LED Lighting Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Optoelectronics - Color LED Lighting
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Input (Min): 1.1V
Voltage - Input (Max): 40V
Voltage - Output 1: 0.8 ~ 16 V
Current - Output (Max): 800mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number TPSM82913RDUR
Product Name Optoelectronics - Color LED Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-A - HIS20smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 199070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 2.13 inch (54 mm)
View Details