Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits TPS99110EVM

Description
Win Source Part Number: 1341691-TPS99110EVM Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: System Basis Chip (SBC) Supplied Contents: Board(s) Utilized IC / Part: TPS99110-Q1 Secondary Attributes: Graphical User Interface (GUI) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TPS99110 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1341691-TPS99110EVM Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: System Basis Chip (SBC) Supplied Contents: Board(s) Utilized IC / Part: TPS99110-Q1 Secondary Attributes: Graphical User Interface (GUI) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TPS99110 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341691-TPS99110EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341691-TPS99110EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341691-TPS99110EVM
Win Source Part Number: 1341691-TPS99110EVM Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: System Basis Chip (SBC) Supplied Contents: Board(s) Utilized IC / Part: TPS99110-Q1 Secondary Attributes: Graphical User Interface (GUI) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TPS99110 RoHS Status: Not applicable

Win Source Part Number: 1341691-TPS99110EVM
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: System Basis Chip (SBC)
Supplied Contents: Board(s)
Utilized IC / Part: TPS99110-Q1
Secondary Attributes: Graphical User Interface (GUI)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TPS99110
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TPS99110EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TPS99110EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TPS99110EVM
EVALUATION MODULE TPS99110

EVALUATION MODULE TPS99110

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1341691-TPS99110EVM TPS99110EVM
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,GVA-63+,DF782,50 OHM - TB-410-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 448-AUIR3242SBOARDB2BTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
5 suppliers