Manufacturer: Texas Instruments
Win Source Part Number: 851982-TPS92692PWPR
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: TPS92692
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52156-6, TPS92692PWPR-ND, 296-52156-1, 296-52156-2
LED Driver 46000uA Supply Current 20-Pin HTSSOP EP T/R Product overview: TPS92692PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 46000uA, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 46000uA, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92692PWPR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP
IC LED DRIVER CTRLR PWM 20HTSSOP
LED Lighting Drivers High Accuracy LED Controller With Spread Spectrum Frequency Modulation and Internal PWM Generator 20-HTSSOP -40 to 125
IC LED CONTROLLER DIM 20HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 851982-TPS92692PWPR | 137-TPS92692PWPR | 296-52156-6-ND | TPS92692PWPR | TPS92692PWPR | TPS92692PWPR |
| Product Name | PMIC - PMIC - LED Drivers - TPS92692PWPR | 46000uA HTSSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |