LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 32-HTSSOP
LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 32-HTSSOP
LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 32-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1316471-TPS92682QDAP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive, Lighting
Standard Package: 2,000
Mounting: Surface Mount
Frequency: 100kHz ~ 700kHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Voltage - Supply (Min): 6.5V
Voltage - Supply (Max): 65V
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS92682QDAPRQ1D
Base Product Number: TPS92682
RoHS Status: ROHS3 Compliant
Dual channel constant-Voltage and constant current controller with SPI 32-HTSSOP -40 to 125 Product overview: TPS92682QDAPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92682QDAPRQ1 can be used for catalog matching and distributor lookup.
DUAL CHANNEL CONSTANT-VOLTAGE AN
IC LED DRIVER CTRLR PWM 32HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-TPS92682QDAPRQ1DKR-ND | 1316471-TPS92682QDAPRQ1 | 137-TPS92682QDAPRQ1 | TPS92682QDAPRQ1 | TPS92682QDAPRQ1 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Dual HTSSOP LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |