Texas Instruments TPS92640 Synchronous Buck Controllers for Precision Dimming LED Drive TPS92640PWP/NOPB

Description
Synchronous Buck Controllers for Precision Dimming LED Drive 14-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Synchronous Buck Controllers for Precision Dimming LED Drive 14-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS92640 Synchronous Buck Controllers for Precision Dimming LED Drive - TPS92640PWP/NOPB - Texas Instruments
Dallas, TX, United States
TPS92640 Synchronous Buck Controllers for Precision Dimming LED Drive
TPS92640PWP/NOPB
TPS92640 Synchronous Buck Controllers for Precision Dimming LED Drive TPS92640PWP/NOPB
Synchronous Buck Controllers for Precision Dimming LED Drive 14-HTSSOP -40 to 125

Synchronous Buck Controllers for Precision Dimming LED Drive 14-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Buck 85V 1A 1MHz LED Driver IC
137-TPS92640PWP/NOPB
Buck 85V 1A 1MHz LED Driver IC 137-TPS92640PWP/NOPB
85V 1A Synchronous Buck LED Driver IC, 1MHz, HTSSOP Product overview: TPS92640PWP/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 85V, 1A, 1MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 85V, 1A, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92640PWP/NOPB can be used for catalog matching and distributor lookup.

85V 1A Synchronous Buck LED Driver IC, 1MHz, HTSSOP Product overview: TPS92640PWP/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 85V, 1A, 1MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 85V, 1A, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92640PWP/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1339122-TPS92640PWP/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1339122-TPS92640PWP/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1339122-TPS92640PWP/NOPB
Win Source Part Number: 1339122-TPS92640PWP/ NOPB Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Type: DC DC Controller Package: Tube Applications: Automotive Standard Package: 94 Frequency: 1MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 7V Voltage - Supply (Max): 85V Mounting Type: Surface Mount Package / Case: 14-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS92640

Win Source Part Number: 1339122-TPS92640PWP/NOPB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: DC DC Controller
Package: Tube
Applications: Automotive
Standard Package: 94
Frequency: 1MHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 7V
Voltage - Supply (Max): 85V
Mounting Type: Surface Mount
Package / Case: 14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS92640

Buy Now Datasheet
LED Drivers - 296-35713-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-35713-5-ND
LED Drivers 296-35713-5-ND
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 14-HTSSOP

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 14-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92640PWP/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92640PWP/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92640PWP/NOPB
IC LED DRIVER CTRLR PWM 14HTSSOP

IC LED DRIVER CTRLR PWM 14HTSSOP

Supplier's Site
Driver, Led, 1Mhz, 1A, 2Ohm, 14Tssop; Device Topology Texas Instruments - 33AH5412 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Led, 1Mhz, 1A, 2Ohm, 14Tssop; Device Topology Texas Instruments
33AH5412
Driver, Led, 1Mhz, 1A, 2Ohm, 14Tssop; Device Topology Texas Instruments 33AH5412
DRIVER, LED, 1MHZ, 1A, 2OHM, 14TSSOP; Device Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:85V; Output Voltage Max:83V; Output Current Max:5A; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

DRIVER, LED, 1MHZ, 1A, 2OHM, 14TSSOP; Device Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:85V; Output Voltage Max:83V; Output Current Max:5A; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site
PMIC - LED Drivers - TPS92640PWP/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92640PWP/NOPB
PMIC - LED Drivers TPS92640PWP/NOPB
IC LED DRIVER CTRLR DIM 14HTSSOP

IC LED DRIVER CTRLR DIM 14HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS92640PWP/NOPB
LED Lighting Drivers TPS92640PWP/NOPB
LED Lighting Drivers Sync Buck Cntlr for Prec Dimming LED Dvr

LED Lighting Drivers Sync Buck Cntlr for Prec Dimming LED Dvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS92640PWP/NOPB 137-TPS92640PWP/NOPB 1339122-TPS92640PWP/NOPB 296-35713-5-ND TPS92640PWP/NOPB 33AH5412 TPS92640PWP/NOPB TPS92640PWP/NOPB
Product Name TPS92640 Synchronous Buck Controllers for Precision Dimming LED Drive Buck 85V 1A 1MHz LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Driver, Led, 1Mhz, 1A, 2Ohm, 14Tssop; Device Topology Texas Instruments PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 7 to 85 volts 7 to 85 volts 7 to 85 volts 7 to 85 volts
Output Voltage 0.0 to 83 volts 83 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414SDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
6 suppliers
LM3421-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3421Q0MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
7 suppliers
LM3421 N-Channel Controllers for Constant Current LED Drivers - LM3421MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
8 suppliers