IC LED DVR LINEAR 150MA 12WSON
IC LED DVR LINEAR 150MA 12WSON
IC LED DVR LINEAR 150MA 12WSON
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Linear
Topology: Constant Current
Internal Switch(s): No
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
AUTOMOTIVE TWO-CHANNEL 40-V HIGH Product overview: TPS92622QDRRRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92622QDRRRQ1 can be used for catalog matching and distributor lookup.
AUTOMOTIVE TWO-CHANNEL 40-V HIGH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-TPS92622QDRRRQ1TR-ND | 137-TPS92622QDRRRQ1 | TPS92622QDRRRQ1 | |
| Product Name | LED Drivers | Integrated Circuits (ICs) Power Management (PMIC) LED Drivers | Automotive LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | |
| Output Voltage | 0.0 to 40 volts | 40 volts | ||
| Output Current | 150 milliamps |